Siemens logo

Siemens iQ300 LC87KHM20 cooker hood Wall-mounted White 680 m³/h A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76184
Info modified on:
27 May 2024, 12:40:27
Short summary description Siemens iQ300 LC87KHM20 cooker hood Wall-mounted White 680 m³/h A:

Siemens iQ300 LC87KHM20, 680 m³/h, Ducted/Recirculating, A, A, C, 56 dB

Long summary description Siemens iQ300 LC87KHM20 cooker hood Wall-mounted White 680 m³/h A:

Siemens iQ300 LC87KHM20. Maximum extraction power: 680 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: White, Control type: Touch. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 51 kWh, Connected load: 263 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.