location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Café
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6564/81R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6564/81R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103980674
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 00:23:14
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Pod coffee machine 0,9 L
  • - Coffee pod
  • - 8 cups 1 bar
  • - Adjustable coffee strength
  • - Coffee making
  • - 1450 W
  • - Red
More>>>
Short summary description Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L:
This short summary of the Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Viva Café HD6564/81R1, Pod coffee machine, 0,9 L, Coffee pod, 1450 W, Red

Long summary description Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L:
This is an auto-generated long summary of Senseo Viva Café HD6564/81R1 coffee maker Pod coffee machine 0,9 L based on the first three specs of the first five spec groups.

Senseo Viva Café HD6564/81R1. Product type: Pod coffee machine, Water tank capacity: 0,9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Red