location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB 3.5" Ultra ATA/100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400632A-RK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - 635 g
Warranty: 5 years
Long product name Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.9, 400GB 3.5" Ultra ATA/100
More>>>
Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate Barracuda 7200.9 is the industry's most comprehensive family of 3.5-inch drives, providing leading technology targeted at PATA servers, mainstream and high-performance PCs/workstations and media PCs. Backed by an industry-leading unprecedented five-year warranty.

Benefits

- RoHS Compliant.
Meets or exceeds all current and proposed environmental standards and legislation
- 350 Gs non-operating shock.
Protection against handling damage
- 3-D Defense System
Industry's most comprehensive drive and data protection system
- 7,200 RPM.
Higher performance and data through-put
- 63 Gs operating shock.
Robust product for challenging applications
- 2.5 bels idle, 2.8 bels seek acoustics.
Super-quiet drive is almost inaudible. Difference between idle and seek can hardly be detected by human ear, making drive operation almost silent

Distinctions

- Best-in-class operating and non-operating shock for excellent reliability
- Industry's leading combination of capacity, performance and reliability
- Best-in-class idle and seek acoustics for quiet operation
- Broadest portfolio of drives - one qualification covers all integrations requirements

Short summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100, 3.5", 400 GB, 7200 RPM

Long summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100. Hard drive size: 3.5", Hard drive capacity: 400 GB, Hard drive speed: 7200 RPM

Features
Hard drive size *
3.5"
Hard drive capacity *
400 GB
Hard drive speed *
7200 RPM
Interface *
Ultra-ATA/100
Type *
HDD
Storage drive buffer size
16 MB
Average latency
4,16 ms
Bytes per sector
512
Start/stop cycles
50000
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60,96 - 3048 m
Non-operating altitude
-60,96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101 mm
Height
26 mm
Depth
146 mm
Weight
635 g
Other features
Acoustic pressure emissions
3,7 dB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:53:14
Uk has collected 32 expert reviews for Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 3.5" Ultra-ATA/100 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 06:53:14
This drive isnt twice as fast as old-style SATA predecessors, but its a great performer for the price. The Seagate is fast. And with a cost per gigabyte of just 29p, its very economical too. To the untrained eye, the Seagate Barracuda 7200.9 is no...
100%
alphr.com
Updated:
2015-01-01 06:53:14
A lot of storage, together with good performance make this a tempting drive. But it isnt the best value for money If you keep a lot of media on your PC, the Barracuda 7200.9, which offers 465GB of storage after Windows formatting, is a seriously temp...
67%
itreviews.com
Updated:
2015-01-01 06:53:14
huge capacity serial ATA drive: The new range of Seagate 7200.9 hard drives is available in a range of capacities that start at 80GB and work up through 120GB, 160GB, 200GB, 250GB, 300GB and 400GB to the top of the heap...
0%
goodgearguide.com.au
Updated:
2015-01-01 06:53:14
Weighing in at a cool 500GB (465GB formatted capacity), Seagates ninth generation Barracuda drive is ideal for those of us with huge storage needs who dont have the room in our PC case for multiple disk drives.
Good Massive storage space...
Bad Price per gigabyte a little high The Final Word While two 250GB drives may be cheaper, having 500GB in a single drive is very convenient. The 7200.9 is quiet, fast and cool.
Bottom line While two 250GB drives may be cheaper, having 500GB in a single drive is very convenient. The 7200.9 is quiet, fast and cool.
70%
tomshardware.co.uk
Updated:
2015-01-01 06:53:14
At a total capacity of 500 GB per hard drive, the industry should seriously consider to split between high capacity and high performance hard drives, because the latest Seagate drive makes a step backwards in performance. Seagate wants it all these d...
0%
tweaktown.com
Updated:
2015-01-01 06:53:14
Hard disk drives, one of the oldest forms of storage in the PC, are still being used to this day. Granted they have had a number of changes, they are still using the same principles that were used at their invention, a spinning metal disk inside a vacu...
Bottom line Seagate may have been later to the market with its 300MB/s drives than that of Maxtor, WD or Samsung but Seagate has waited till the right time, when SATA 2.5 has been finalised, and this has proven to be a winning combination as far as we are concern...
95%
custompc.co.uk
Updated:
2015-01-01 06:53:14
As with all of the largest hard disks, the 500GB 7200.9s biggest downside is its price. At 51p per GB, this drive is more costly than Hitachis equally massive Deskstar 7K500, and you could pick up three Deskstar T7K250s for the same money and have 50...
Bottom line As with all of the largest hard disks, the 500GB 7200.9s biggest downside is its price. At 51p per GB, this drive is more costly than Hitachis equally massive Deskstar 7K500, and you could pick up three Deskstar T7K250s for the same money and have 50...
67%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD Barracuda 7200.8, 400GB 3.5" Serial ATA Seagate Desktop HDD Barracuda 7200.8, 400GB 3.5" Serial ATA
(show image)
ST3400832SCE Barracuda 7200.8, 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.8, 400GB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.8, 400GB 3.5" Ultra-ATA/100
(show image)
ST3400832ACE Barracuda 7200.8, 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9, 400GB 3.5" Serial ATA II Seagate Desktop HDD Barracuda 7200.9, 400GB 3.5" Serial ATA II
(show image)
ST3400633AS-RK Barracuda 7200.9, 400GB 0.00
(excl. VAT)
0 (incl. VAT)