location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung STN-E55D signage display mount Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STN-E55D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STN-E55D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088138824 show
Category:
Stands used to erect a flat panel screen on the floor.
Signage Display Mounts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung STN-E55D signage display mount Black :
The long product name of Samsung STN-E55D signage display mount Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portrait, 1 X N
More>>>
Samsung STN-E55D signage display mount Black:
The official description of Samsung STN-E55D signage display mount Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify outdoor signage installation with a thin and easy-to-install enclosure

Short summary description Samsung STN-E55D signage display mount Black:
This short summary of the Samsung STN-E55D signage display mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung STN-E55D

Long summary description Samsung STN-E55D signage display mount Black:
This is an auto-generated long summary of Samsung STN-E55D signage display mount Black based on the first three specs of the first five spec groups.

Samsung STN-E55D. Product colour: Black

Mounting
Mounting type *
Floor
Design
Type
Fixed floor stand
Product colour *
Black
Weight & dimensions
Width
730,8 mm
Depth
600 mm
Height
1948,6 mm
Weight & dimensions
Weight
51,4 kg
Packaging data
Package width
1425 mm
Package depth
501 mm
Package height
870 mm
Package weight
64 kg
Packaging content
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)