location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T280N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T280NZKAXAR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276149585 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17,8 cm (7") 1280 x 800 pixels TFT
  • - 1,3 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 4000 mAh
  • - Android
More>>>
Short summary description Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A SM-T280N, 17,8 cm (7"), 1280 x 800 pixels, 8 GB, 1,5 GB, Android, Black

Long summary description Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Samsung Galaxy Tab A SM-T280N 8 GB 17,8 cm (7") 1,5 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A SM-T280N. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,3 GHz. Internal memory: 1,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 283 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
17,8 cm (7")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor cores
4
Processor frequency *
1,3 GHz
Memory
Internal memory *
1,5 GB
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
200 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Rear camera flash
No
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video recording modes
720p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Accelerometer
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
5,1
Operating system installed *
Android
Battery
Battery capacity *
4000 mAh
Continuous video playback time
9 h
Continuous audio playback time
100 h
Browsing time (Wi-Fi)
11 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, Mid, MIDI, MP3, MP4, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Image formats supported
BMP, JPG, PNG
Video formats supported
3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Weight & dimensions
Width
108,8 mm
Depth
8,7 mm
Height
186,9 mm
Weight
283 g
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 05:08:49
Uk has collected 46 expert reviews for Samsung Galaxy Tab A SM-T280N 8 GB 17.8 cm (7") 1.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
technave.com
Updated:
2017-01-18 03:34:16
Samsung Malaysia Electronics (SME) new Samsung Galaxy Tab A 2016 with S Pen was released couple months ago. It packs a tech spec of 10.1-inch WUXGA display with a resolution of 1,920x1,200 pixels, Exynos 7870 octo-core processor, Android Marshmallow 6.0...
0%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)