Samsung logo

Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122500
Info modified on:
31 Oct 2024, 07:12:50
Bullet Points Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy:
  • - The biggest leap in our video technology
  • - The first 4nm processor on Samsung Galaxy
  • - The first Galaxy S with built-in S Pen
Warranty:
2 years
Long product name Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy:

6.8", 1440 x 3088, Quad HD+, 500ppi, 120Hz, 5000mAh, Exynos 2200, 2.8GHz, UFS, 5G, 108MP, BT 5.2, IP68, Android 12

Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy:

The epic standard in innovation
Galaxy S22 Ultra is setting an epic new standard for power, creativity and performance. There’s the ultimate Dynamic AMOLED 2X display with standout brightness, a battery that will last more than 24 hours, and revolutionary night-time cameras with Dual Optical Zooms. Add to that, Samsung’s most advanced S Pen is embedded into the minimalist design for serious multitasking. Then there’s Samsung’s fastest ever 4nm Exynos 2200 processor and a battery that lasts more than a day. Galaxy S22 Ultra is the ultimate smartphone.

Power to do what fingers can’t
Galaxy S22 Ultra is designed for those who never stop. It’s the first Galaxy S Series to have an S Pen embedded into its design, putting unlimited possibilities for working, creating and multi-tasking at your fingertips. It’s our most advanced and fastest S Pen yet - with just 2.8ms latency, making it ultra-responsive, realistic and precise. Plus, Air Actions lets you easily open files and control videos with a flick of your wrist without touching the screen.

Get the big picture with pro-grade camera
Get the most advanced low-light capabilities to enhance your night-time photos. Adaptive pixel uses the Wide lens create the brightest and clearest photos ever on a Galaxy. Detail Enhancer Mode improves sharpness and colour, letting you take super resolution shots with four times more detail. And perfect your own selfies with refined, studio-like Portrait Mode and AI image enhancers that create authentic, professional portraits - day or night.

Videos at night become day-like bright
Introducing Samsung’s revolutionary Nightography. No more grainy, shaky night-time movies. With sophisticated AI and a faster 4nm processor, shooting your brightest, most lifelike night videos is easy. Auto Framerate automatically adjusts each frame by lighting condition for vivid shots. Galaxy’s largest pixel sensor captures the tiniest detail for ultra clarity. The rear lens even has Super Clear Glass that controls the flare when shooting towards the light, doing away with reflections. Better still, your footage will look cinematic in glorious 12bit HDR.

Galaxy’s brightest display for the brightest day
Galaxy S22 Ultra puts the ultimate viewing experience in the palm of your hand. The almost bezel-less 6.8" QHD+ Dynamic AMOLED 2X display is incredibly immersive and delivers unbelievable 1750nit brightness. it’s Samsung’s brightest display ever on a Galaxy. Work outside or stream the latest flicks in all their glory without worrying about the glare of the sun. And Adaptive Refresh Rate shifts between 1Hz and 120Hz to get super smooth scrolling.

Epic performance is the new standard
Never miss a moment with the speed of Galaxy S22 Ultra’s trail-blazing 4nm Exynos 2200 processor. It’s the fastest chip ever on a Galaxy smartphone. Even when heavy-duty multi-tasking, you’ll shift up a gear and stay on top of your game with PC-like performance. What’s more, Wi-Fi 6E and 5G1 connectivity gives you faster, more consistent speeds, meaning streaming is simply effortless.

A battery that lasts more than a day
For the most power-hungry there’s a whopping 5,000mAh battery optimised to go beyond what you’ve had before. Galaxy S22 Ultra’s battery lasts more than 24 hours, making it Samsung’s longest battery life ever in a Galaxy smartphone. Use your phone for longer without having to plug in. And with 45W Super Fast Charging 2.03 capability, you’ll power up in a flash.

Amazing alone, better together
Galaxy S22 Ultra brings you a refined One UI 4.1, making it more intuitive and easy to use. With ramped up privacy and anti-tracking, you’re safer when online. Plus, if you lose your phone, SmartThings Find helps you track, emotely block and wipe your device to protect your data. Samsung Pay is great for contactless payments and loyalty cards. And everything works beautifully with Galaxy companion devices and SmartThings - keep tabs on all your Galaxy devices.

Short summary description Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy:

Samsung Galaxy S22 Ultra SM-S908B, 17,3 cm (6.8"), 12 GB, 512 GB, 108 MP, Android 12, Burgundy

Long summary description Samsung Galaxy S22 Ultra SM-S908B 17,3 cm (6.8") Dual SIM Android 12 5G USB Type-C 12 GB 512 GB 5000 mAh Burgundy:

Samsung Galaxy S22 Ultra SM-S908B. Display diagonal: 17,3 cm (6.8"), Display resolution: 1440 x 3088 pixels. Processor frequency: 2,8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Burgundy. Weight: 228 g

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.