location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS58B680T6W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS58B680T6W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS58B680T6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993250011
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung PS58B680T6W:
This short summary of the Samsung PS58B680T6W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS58B680T6W

Long summary description Samsung PS58B680T6W:
This is an auto-generated long summary of Samsung PS58B680T6W based on the first three specs of the first five spec groups.

Samsung PS58B680T6W

Brand Image Product code Product Stock Price from
Samsung PS63B680T6W Samsung PS63B680T6W
(show image)
PS63B680T6 PS63B680T6W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS50B451B2W Samsung PS50B451B2W
(show image)
PS50B451B2 PS50B451B2W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black
(show image)
LE-40B620R3WXZG LE-40B620R3WXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PPM-42M5S TV 106,7 cm (42") Black 1500 cd/m² Samsung PPM-42M5S TV 106,7 cm (42") Black 1500 cd/m²
(show image)
PPM-42M5S PPM-42M5S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PPM-50H3X TV 127 cm (50") 800 cd/m² Samsung PPM-50H3X TV 127 cm (50") 800 cd/m²
(show image)
PPM-50H3X PPM-50H3X 0.00
(excl. VAT)
0 (incl. VAT)