Samsung logo

Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228503
Info modified on:
01 Oct 2024, 11:57:19
Short summary description Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Samsung S60UA, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Samsung S60UA. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.