location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Chat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-B5330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B5330ZKALUX
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,62 cm (3") 320 x 240 pixels
  • - 0,85 GHz
  • - 0,5 GB 4 GB MicroSD (TransFlash), microSDHC 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Single camera 2 MP
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Android 4.0.4
More>>>
Short summary description Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black:
This short summary of the Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Chat GT-B5330, 7,62 cm (3"), 0,5 GB, 4 GB, 2 MP, Android 4.0.4, Black

Long summary description Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black:
This is an auto-generated long summary of Samsung Galaxy Chat GT-B5330 7,62 cm (3") Single SIM Android 4.0.4 3G 0,5 GB 4 GB 1200 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy Chat GT-B5330. Display diagonal: 7,62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 0,85 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0.4. Battery capacity: 1200 mAh. Product colour: Black. Weight: 120 g

Display
Display diagonal *
7,62 cm (3")
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colours
262144 colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor architecture
ARM Cortex-A9
Processor frequency *
0,85 GHz
Storage
RAM capacity *
0,5 GB
Internal storage capacity *
4 GB
Compatible memory cards *
MicroSD (TransFlash), microSDHC
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
2 MP
Maximum frame rate
25 fps
Rear camera type *
Single camera
Video recording
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GSM
3G standards *
HSUPA
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
3.0+HS
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Ports & interfaces
USB version
2.0
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
eAAC+, MP3, WAV
Video formats supported
H.263, H.264, MP4
Software
Platform *
Android
Operating system installed *
Android 4.0.4
App distribution platform
Google Play
Office support
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1200 mAh
Talk time (2G)
6 h
Standby time (2G)
120 h
Sensors
Orientation sensor
Yes
Weight & dimensions
Width
59,3 mm
Depth
11,6 mm
Height
118,9 mm
Weight *
120 g
Other features
Touchscreen
Yes
Music player
Yes
Video playback
Yes
Ringer type
MP3
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:52:15
Uk has collected 14 expert reviews for Samsung Galaxy Chat GT-B5330 7.62 cm (3") Single SIM Android 4.0.4 3G 0.5 GB 4 GB 1200 mAh Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%