Rowenta logo

Rowenta SF 6150 Straightening iron Black, Cream 48 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45605
Info modified on:
22 Mar 2019, 10:17:03
Short summary description Rowenta SF 6150 Straightening iron Black, Cream 48 W:

Rowenta SF 6150, Straightening iron, 30 s, Black, Cream, LCD, 48 W, 50 - 60 Hz

Long summary description Rowenta SF 6150 Straightening iron Black, Cream 48 W:

Rowenta SF 6150. Type: Straightening iron, Warm-up time: 30 s. Product colour: Black, Cream. Display type: LCD. Power: 48 W, AC input frequency: 50 - 60 Hz. Temperature: 130 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.