ROLINE logo

ROLINE 18.01.2040 mouse pad Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28216
Info modified on:
10 Apr 2024, 12:30:52
Bullet Points ROLINE 18.01.2040 mouse pad Black:
  • - Optimal use on smooth surfaces
  • - Upper layer: Nylon cloth
  • - Optimized for optical and laser mouses
  • - Dimensions: 255×215×5mm
  • - Colour: Black
Long product name ROLINE 18.01.2040 mouse pad Black:

Mouse Pad, Cloth, black

Short summary description ROLINE 18.01.2040 mouse pad Black:

ROLINE 18.01.2040, Black, Monochromatic, Nylon, Wrist rest, Non-slip base

Long summary description ROLINE 18.01.2040 mouse pad Black:

ROLINE 18.01.2040. Width: 253 mm, Depth: 220 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Nylon, Wrist rest, Non-slip base

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.