location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roca AZ34253000 toilet Rectangle Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roca Check ‘Roca’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ34253000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ34253000
Category:
Large bowl for urinating or defecating into, typically plumbed into a sewage system and with a flushing mechanism.
Toilets Check ‘Roca’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roca: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2022 10:12:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Roca AZ34253000 toilet Rectangle Floor:
This short summary of the Roca AZ34253000 toilet Rectangle Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Roca AZ34253000, Rectangle, Floor, Double, 375 mm, 645 mm, 795 mm

Long summary description Roca AZ34253000 toilet Rectangle Floor:
This is an auto-generated long summary of Roca AZ34253000 toilet Rectangle Floor based on the first three specs of the first five spec groups.

Roca AZ34253000. Form factor: Rectangle, Mounting type: Floor, Flush system: Double. Width: 375 mm, Depth: 645 mm, Height: 795 mm