Razor 20173630 user manual
(2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Razor Mini Mod Ride-on motorcycle
:
Jr. Mini Mod, 44 lb, 5.5 lb, 6V sealed lead acid, 2 mph
The long product name of Razor Mini Mod Ride-on motorcycle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Jr. Mini Mod, 44 lb, 5.5 lb, 6V sealed lead acid, 2 mph
More>>>
Short summary description Razor Mini Mod Ride-on motorcycle:
This short summary of the Razor Mini Mod Ride-on motorcycle data-sheet is auto-generated and uses the product title and the first six key specs.
Razor Mini Mod, 3 yr(s), 2 wheel(s), Polypropylene (PP), Green
Long summary description Razor Mini Mod Ride-on motorcycle:
This is an auto-generated long summary of Razor Mini Mod Ride-on motorcycle based on the first three specs of the first five spec groups.
Razor Mini Mod. Drive type: Battery-powered, Recommended age (min): 3 yr(s), Number of wheels: 2 wheel(s), Material: Polypropylene (PP), Product colour: Green