PUMA IGNITE Flash evoKNIT athletic shoes Male Grey, Red

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18742
Info modified on:
14 Mar 2024, 19:03:33
Bullet Points PUMA IGNITE Flash evoKNIT athletic shoes Male Grey, Red:
  • - Form-fitting evoKNIT upper
  • - Slip-on construction
  • - Lace closure for snug fit
  • - IGNITE foam midsole provides energy return, stable cushioning and superior comfort
  • - Rubber outsole for grip and durability
  • - PUMA Logo pull tab at tongue
  • - Heel pull tab for easy on/off
  • - PUMA Logo at heel
Long product name PUMA IGNITE Flash evoKNIT athletic shoes Male Grey, Red:

IGNITE Flash evoKNIT, 42

Short summary description PUMA IGNITE Flash evoKNIT athletic shoes Male Grey, Red:

PUMA IGNITE Flash evoKNIT, Cross-training, Male, Adult, Grey, Red, Pattern, Low

Long summary description PUMA IGNITE Flash evoKNIT athletic shoes Male Grey, Red:

PUMA IGNITE Flash evoKNIT. Activity: Cross-training, Gender: Male, Consumer life stage: Adult. Outsole material: Rubber, Midsole material: Foam, Midsole details: Ignite foam

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.