location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-521-K AV receiver 5.1 channels 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-521-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-521-K show
Show alternative article codes used in the online market place
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Pioneer VSX-521-K AV receiver 5.1 channels 3D Black :
The long product name of Pioneer VSX-521-K AV receiver 5.1 channels 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSX-521-K - 5.1 Chan., Direct Energy, HDMI in/out, 30 Preset AM / FM Tuner
More>>>
Short summary description Pioneer VSX-521-K AV receiver 5.1 channels 3D Black:
This short summary of the Pioneer VSX-521-K AV receiver 5.1 channels 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-521-K, 5.1 channels, 125 W, 0,05%, 79 dB, 8 Ω, 550 W

Long summary description Pioneer VSX-521-K AV receiver 5.1 channels 3D Black:
This is an auto-generated long summary of Pioneer VSX-521-K AV receiver 5.1 channels 3D Black based on the first three specs of the first five spec groups.

Pioneer VSX-521-K. Audio output channels: 5.1 channels, Power output per channel (1KHz@6 Ohm): 125 W, Total Harmonic Distortion (THD): 0,05%. Multichannel audio input type: Terminals. Headphone connectivity: 3.5 mm, Multichannel audio output type: Terminals. Connectivity technology: Wired. Supported radio bands: AM, FM, AM band range: 530 - 1700 kHz, FM band range: 87,5 - 108 MHz

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 05:53:55
Uk has collected 3 expert reviews for Pioneer VSX-521-K AV receiver 5.1 channels 3D Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2011-11-03 10:07:45
You don’t expect a budget home cinema amp to be jangling with bells and whistles.But the VSX-521 provides all the basics: four HDMI inputs, a smattering of digital audio connections for connecting a set-top box or TV (one coaxial and two optical), aut...
Good Decent build and looks, good speaker calibration system, weighty sound...
Bad Doesn’t sound as exciting or as the classleader, spec lacks a couple of niceties...
80%