location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2199/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2199/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103776437
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 2 L Number of speeds: 4 32000 RPM Titanium
  • - Pulse function Ice crushing Smoothie beaker
  • - Number of pre-programmed settings: 50
  • - Built-in display
  • - 1100 W
Warranty: 2 year
Long product name Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium :
The long product name of Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2L, 1100W, 50 auto, 50/60Hz, 32000rpm, 220-240V, 4.4kg
More>>>
Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium:
The official description of Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blend & cook for soups, smoothies, sauces and more
Hot and cold blending
Blend and heat for soups, smoothies, sauces and more

Quality guaranteed
- 2 year guarantee

Easy of use and cleaning
- All parts are dishwasher safe, except for the main unit
- Detachable blade unit for easy cleaning
- Best blending and mixing
- 4 different speed control with illuminated light ring
- ProBlend 6 star blade for blending and cutting effectively

Healthy home-made soup and smoothie easily
- Powerful 1100W power
- Max 2L(with food 1.5L) high quality heat resistent glass jar
- Manual cooking mode for your own cooking control
- 4 Preset automatic cooking programs (20~25 min)
- Chef selected 50 different recipes with automatic cooking

Automatic cooking (20~25 min)
We’ve included four pre-set programs that offer you perfect results within 25 minutes.

Manual mode
Manual cooking mode with adjustbale time and temperature (60 °C, 80 °C or 100 °C)

1100W power
Powerful 1100W power

2L Glass jar
The 2L jar is made of high quality glass which is scratch proof, and ideal to process both hot and cold ingredients

ProBlend 6 star blade
Philips blender with innovative ProBlend 6 technology for blending fruits, cutting vegetables and crushing ice with the most effective way.

4 speeds + Pulse
4 different speed control with illuminated light ring and Pulse function

Detachable blade
Clean easily and effectively by removing the blade from the jar.

Dishwasher safe
All parts are dishwasher safe, except for the main unit and blade assembly.

Short summary description Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium:
This short summary of the Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2199/00, Tabletop blender, 2 L, Pulse function, Ice crushing, 1,25 m, 1100 W

Long summary description Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium:
This is an auto-generated long summary of Philips Avance Collection HR2199/00 blender 2 L Tabletop blender 1100 W Titanium based on the first three specs of the first five spec groups.

Philips Avance Collection HR2199/00. Bowl capacity: 2 L, Rotational speed (max): 32000 RPM, Speed control type: Step. Type: Tabletop blender, Product colour: Titanium, Cord length: 1,25 m. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): Glass. Power: 1100 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 220,5 mm, Depth: 190 mm, Height: 420,6 mm

Performance
Bowl capacity *
2 L
Number of speeds *
4
Rotational speed (max)
32000 RPM
Speed control type
Step
Control type
Buttons, Lever
Pulse function *
Yes
Ice crushing *
Yes
Jug
Yes
Smoothie beaker
Yes
Number of pre-programmed settings
50
Built-in display
Yes
Variable speed
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Titanium
Cord storage
Yes
Cord length
1,25 m
Detachable blade unit
Yes
Non-slip feet
Yes
Easy to disassemble
Yes
Easy to clean
Yes
Design
Dishwasher-proof parts
Yes
Scratch-resistant
Yes
LED indicators
Power
Features
Effective capacity
1,5 L
Material
Housing material
Plastic
Blade material
Stainless steel
Material jar(s)
Glass
Power
Power *
1100 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
1100 W
Weight & dimensions
Width
220,5 mm
Depth
190 mm
Height
420,6 mm
Weight
4,4 kg
Packaging content
Recipe book
Yes
Manual
Yes