Philips logo

Philips GC027/00 fabric shaver Purple, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278029
Info modified on:
23 Oct 2024, 21:03:45
Bullet Points Philips GC027/00 fabric shaver Purple, White:
  • - Large blade surface
  • - Specially designed shaving head
  • - 8800 rounds/min blade rotation
  • - Extra safety
  • - USB rechargeable battery
  • - Large removable pill container
  • - Extra pill brush
  • - Cleaning brush
  • - Cadmium-free battery
Long product name Philips GC027/00 fabric shaver Purple, White:

Philips Fabric Shaver

Philips GC027/00 fabric shaver Purple, White:

Revive your old garments instantly


Fabric shaver
The Philips fabric shaver allows you to easily and quickly remove fabric pills from all types of garments. All your garments, from jumpers to blankets, will look like new again!

Short summary description Philips GC027/00 fabric shaver Purple, White:

Philips GC027/00, Purple, White, Built-in battery, 150 mm, 60 mm, 78 mm, 145 g

Long summary description Philips GC027/00 fabric shaver Purple, White:

Philips GC027/00. Product colour: Purple, White. Battery type: Built-in battery. Width: 150 mm, Depth: 60 mm, Height: 78 mm

Reasons to buy
Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.