Philips FL0004836, Surfaced, Rectangle, 1 bulb(s), 2700 K, IP20, White
Philips FL0004836. Mounting type: Surfaced, Shape: Rectangle. Number of bulbs: 1 bulb(s), Colour temperature (max): 2700 K, Luminous flux: 1325 lm, Bulb lifetime: 20000 h. International Protection (IP) code: IP20, Protection class: I, Suitable for indoor use, Product colour: White