Peli 1615 equipment case Hard shell case Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1234
Info modified on:
14 Mar 2024, 18:00:17
Bullet Points Peli 1615 equipment case Hard shell case Black:
  • - Maximum airline check-in size*
  • - * Check with your airline for exact measurement requirements.
  • - Super-light proprietary HPX²™ Polymer
  • - Quiet Rolling Stainless-Steel Bearing Wheels
  • - Business card holder
  • - Automatic Purge Valve - Keeps water and dust out while balancing air pressure
  • - Retractable extension handle
Long product name Peli 1615 equipment case Hard shell case Black:

Proprietary Polypropylene Blend, ABS, Interior: 75.2 × 39.4 × 23.8 cm

Short summary description Peli 1615 equipment case Hard shell case Black:

Peli 1615, Hard shell case, ABS, Polypropylene (PP), 8 kg, Black

Long summary description Peli 1615 equipment case Hard shell case Black:

Peli 1615. Case type: Hard shell case, Material: ABS, Polypropylene (PP). Weight: 8 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.