PartyDeco TS100-008 decorative ribbon/trim 1 pc(s) 25 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304
Info modified on:
11 Mar 2024, 09:14:46
Long product name PartyDeco TS100-008 decorative ribbon/trim 1 pc(s) 25 m:

Satin Ribbon, white, 100mm/25m

Short summary description PartyDeco TS100-008 decorative ribbon/trim 1 pc(s) 25 m:

PartyDeco TS100-008, White, Satin, 25 m, 100 mm, 1 pc(s)

Long summary description PartyDeco TS100-008 decorative ribbon/trim 1 pc(s) 25 m:

PartyDeco TS100-008. Product colour: White, Material: Satin. Length: 25 m, Width: 100 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.