Panasonic logo

Panasonic KX-TU446EXB 6,1 cm (2.4") 110 g Black Senior phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41271
Info modified on:
26 Feb 2024, 15:15:57
Short summary description Panasonic KX-TU446EXB 6,1 cm (2.4") 110 g Black Senior phone:

Panasonic KX-TU446EXB, Flip, Single SIM, 6,1 cm (2.4"), 320 x 240 pixels, Bluetooth, Black

Long summary description Panasonic KX-TU446EXB 6,1 cm (2.4") 110 g Black Senior phone:

Panasonic KX-TU446EXB. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels. Bluetooth. Standby time (2G): 600 h. Weight: 110 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.