Paderno 48250-10 ashtray Round Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14661
Info modified on:
28 Nov 2019, 15:23:45
Long product name Paderno 48250-10 ashtray Round Stainless steel:

Stainless steel, ø 10 cm, h. 4.5 cm

Short summary description Paderno 48250-10 ashtray Round Stainless steel:

Paderno 48250-10, Round, Stainless steel, Stainless steel, 10 cm, 45 mm

Long summary description Paderno 48250-10 ashtray Round Stainless steel:

Paderno 48250-10. Shape: Round, Product colour: Stainless steel, Material: Stainless steel. Diameter: 10 cm, Height: 45 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.