location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NZXT Check ‘NZXT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kraken M22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL-KRM22-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060301694013
Category:
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Systems Check ‘NZXT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NZXT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:03
The date of the most recent change of this product data-sheet in Icecat.
NZXT RL-KRM22-01 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Individually addressable RGB lighting and infinite mirror design
  • - CAM-powered for complete software control, via desktop or mobile app
  • - Advanced lighting modes for a fully dynamic lighting experience
  • - Includes Aer P120 radiator-optimized fan
  • - Reinforced, extended tubing for increased durability
  • - 3-year warranty
  • - The product is not compatible with Kraken G12
Warranty: 3-year warranty
Long product name NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black :
The long product name of NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120 mm, 4-pin PMW, 500 - 2000 RPM, 21 - 36 dB, 18.28 - 73.11 cfm
More>>>
Short summary description NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black:
This short summary of the NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

NZXT Kraken M22, All-in-one liquid cooler, 12 cm, 73,11 cfm, Black

Long summary description NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black:
This is an auto-generated long summary of NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black based on the first three specs of the first five spec groups.

NZXT Kraken M22. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Maximum airflow: 73,11 cfm, Minimum air pressure: 0,18 mmH2O, Maximum air pressure: 2,93 mmH2O. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-07 11:30:50
Uk has collected 30 expert reviews for NZXT Kraken M22 Processor All-in-one liquid cooler 12 cm Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
tweaktown.com
Updated:
2019-12-07 11:30:45
NZXT and the Kraken series of liquid cooled CPU coolers need no introduction, as they have been in this game nearly as long as it has been played. Over the years we have seen eight variations, today's review being the ninth, in a long run of coolers for N...
Bottom line We may sound like a broken record here at some point, but these AIO makers are not making our job easy to do anymore. When this all started, sure, it was about the money, but it was also about delivering a product that is well worth the investment. We had...
78%
tomshardware.co.uk
Updated:
2019-12-07 11:30:45
NZXT's long-running Kraken line has become synonymous with great-performing AIO cooling products. But the company is expanding its lineup, including the comparatively diminutive Kraken M22 that we're looking at here, which features a 120mm aluminum radiat...
Good Great cooling for a compact AIO, Handsome, sleek design, CAM software is attractive & intuitive...
Bad $99.99 price is higher than other 120mm AIO solutions, RGB controls only apply to CPU block face, CAM software sends data to NZXT cloud services...
Bottom line Designed for a small home theater or compact gaming build, the Kraken M22 offers surprising cooling potential in a condensed cooling package.8/10$99.00AmazonMOREBest CPU CoolingMOREHow To Choose A CPU CoolerMOREAll Cooling Content...
80%
HEXUS.net
Updated:
2019-12-07 11:30:50
Want to build an eye-catching rig with high-end liquid cooling that's easy as pie to install? You should probably have an NZXT Kraken on your shopping list. We described the Kraken X52 as "the best-looking all-in-one CPU cooler that money can buy" in our...
Good Water block still looks terrific, Capable cooling performance, Straightforward installation, Good build quality throughout...
Bad A lot of money for a 120 radiator, Gets noisy when stressed, USB cable still looks messy, No spare thermal paste...
Bottom line NZXT has lowered the point of entry for its all-in-one liquid CPU coolers with the launch of the Kraken M22.Priced at £90 and offering the sexy water block synonymous with the Kraken range, the cooler sheds X-Series features such as built-in fan contr...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)