NGS logo

NGS Mob Plus 25,6 cm (10.1") Folio Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14517
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 Years
Long product name NGS Mob Plus 25,6 cm (10.1") Folio Blue:

Mob Plus - 10.1", 348g

Short summary description NGS Mob Plus 25,6 cm (10.1") Folio Blue:

NGS Mob Plus, Folio, Any brand, iPad, Galaxy Tab, 25,6 cm (10.1")

Long summary description NGS Mob Plus 25,6 cm (10.1") Folio Blue:

NGS Mob Plus. Case type: Folio, Brand compatibility: Any brand, Compatibility: iPad, Galaxy Tab, Maximum screen size: 25,6 cm (10.1")

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.