NEC logo

NEC MultiSync PA302W-SV2 LED display 75,7 cm (29.8") 2560 x 1600 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87906
Info modified on:
31 May 2024, 09:35:21
Warranty:
3 years
Long product name NEC MultiSync PA302W-SV2 LED display 75,7 cm (29.8") 2560 x 1600 pixels Black:

29.8" (2560 x 1600)AH-IPS, 340 cd/m², 1000:1, 7 ms, 1 x DisplayPort, 1 x HDMI, 1 x Mini DisplayPort, 1 x DVI-D

Short summary description NEC MultiSync PA302W-SV2 LED display 75,7 cm (29.8") 2560 x 1600 pixels Black:

NEC MultiSync PA302W-SV2, 75,7 cm (29.8"), 2560 x 1600 pixels, LED, LED, 6 ms, Black

Long summary description NEC MultiSync PA302W-SV2 LED display 75,7 cm (29.8") 2560 x 1600 pixels Black:

NEC MultiSync PA302W-SV2. Display diagonal: 75,7 cm (29.8"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.