Motorola logo

Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
783
Info modified on:
04 Apr 2024, 12:43:26
Bullet Points Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl:
  • - 48 MP quad camera system
  • - Over 2 days of battery
  • - Speed & storage for all you need
  • - Smarter, more intuitive processor
  • - 6.5" Max Vision HD+ display
  • - Google Assistant + Water protection
Long product name Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl:

6.5", HD+ 1600 x 720, IPS, Qualcomm Snapdragon 460, 5000 mAh, IP52, Android 11

Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl:

You want to explore more. You got it. Meet moto g10. Capture sharper, brighter photos in any light and from any angle using the 48 MP camera system. Then, feel the freedom of going over 2 days on a single charge.

Stunning in every situation
Capture the moment in any light, and from any angle. A 48 MP quad camera system gives you the perfect lens for the perfect shot - every time.

Low light? No problem.
Quad Pixel technology, a 48 MP sensor, and Night Vision mode all work together to make sure your shots turn out great, even when the lighting isn’t.

Fit 4x more in the frame
An 118° ultra-wide angle lens lets you capture what your eyes see, fitting 4x more in the frame compared to a standard 78º lens.

Explore up close
The dedicated Macro Vision camera brings you 4x closer, so you see the tiny details you’d miss using a standard lens. Get super close on nature shots or miniature details to capture it all.

Keep your focus
Turn your everyday photos into professional-looking portraits. Blur the background automatically and then easily adjust the intensity level.

Over 2 days of battery
Live your life—without worrying about battery life. The 5000 mAh battery gives you over 2 days on a single charge. Stream music for 186 hours, video for 20 hours, or browse for 17 hours.

Room for all you need
Never give storage a second thought. With 64 or 128 GB built in, you have tons of room for photos, films, songs, apps, and games. And you can always add up to 1 TB more using a microSD card.

Smarter performance. Smarter phone.
A Qualcomm® Snapdragon™ octa-core processor boosts performance, enabling faster responses and graphics to render crazy fast. Plus, everyday experiences like taking photos or using the Google Assistant8 feel way more intuitive.

Stretch your view
Bring your photos, films, games, and video chats to life on an ultra-wide 6.5” Max Vision HD+ screen. A 20:9 aspect ratio and a bigger screen to body proportion means nothing gets in the way of your favourite entertainment.

Protect what matters
Safeguard your data from malware, phishing, and other threats with Thinkshield for Mobile. Comprehensive hardware and software security makes sure your personal data is better protected.

Your phone. Exactly how you want it.
With My UX, your phone works the way you want. Control it with simple gestures, customise your entertainment settings, and create a look that’s unique to just you.

Water repellent. Worry proof.
Never let spills or splashes get in your way. A water-repellent design keeps your phone protected inside and out.

Tap to pay. Tap to share.
Simply hold your phone near an NFC terminal to make fast and secure purchases at the store. Also, wirelessly share content like contacts, pictures, and videos.

Short summary description Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl:

Motorola moto g10 , 16,5 cm (6.5"), 4 GB, 64 GB, 48 MP, Android 11, Pearl

Long summary description Motorola moto g10 16,5 cm (6.5") Hybrid Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Pearl:

Motorola moto g10 . Display diagonal: 16,5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Pearl. Weight: 200 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.