MEDION logo

MEDION AKOYA E16423 Intel® Core™ i3 i3-1115G4 Laptop 40,6 cm (16") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83066
Info modified on:
28 Feb 2024, 08:49:52
Bullet Points MEDION AKOYA E16423 Intel® Core™ i3 i3-1115G4 Laptop 40,6 cm (16") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-1115G4 (6MB Cache, 3GHz)
  • - 40.6 cm (16") Full HD+ 1920 x 1200 IPS
  • - 8GB (4266MHz) LPDDR4x-SDRAM & 256GB SSD
Long product name MEDION AKOYA E16423 Intel® Core™ i3 i3-1115G4 Laptop 40,6 cm (16") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:

Intel Core i3-1115G4 (6MB Cache, 3GHz), 8GB LPDDR4x-SDRAM, 256GB SSD, 40.6 cm (16") Full HD+ 1920 x 1200 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Short summary description MEDION AKOYA E16423 Intel® Core™ i3 i3-1115G4 Laptop 40,6 cm (16") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:

MEDION AKOYA E16423, Intel® Core™ i3, 3 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description MEDION AKOYA E16423 Intel® Core™ i3 i3-1115G4 Laptop 40,6 cm (16") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:

MEDION AKOYA E16423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 40,6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.