LG logo

LG 27GR75Q-B.AEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106401
Info modified on:
31 May 2024, 09:37:02
Long product name LG 27GR75Q-B.AEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

27", 2560 x 1440, 240 cd/m², G-SYNC Compatible/FreeSync Premium, 2x HDMI, DisplayPort

LG 27GR75Q-B.AEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

165Hz Refresh Rate
Speedy Screen, Smooth Gameplay
A fast speed of 165Hz allows gamers to see the next frame quickly and makes image to appear smoothly. The gamers can response rapidly to opponents and aim at target easily.

IPS 1ms (GtG)
Overwhelming Speed, Diving into Gaming
The ultra-fast 1ms response time (GtG), reducing reverse ghosting and providing fast response time, lets you to enjoy a whole new gaming performance.

NVIDIA® G-SYNC® Compatible
27GR75Q is a NVIDIA-tested and officially validated G-SYNC® Compatible monitor, that can give you a good gaming experience with significantly reduced tearing or stuttering.

AMD FreeSync™ Premium
With FreeSync™ Premium technology, gamers can experience seamless, fluid movement in high resolution and fast-paced games. It significantly reduces screen tearing and stuttering.

HDR10 with sRGB 99% (Typ.)
Feel Actual Combat with True Colors
This monitor supports wide color spectrum, 99% of the sRGB color gamut, expressing high-fidelity color for reproducing with HDR10, enabling realistic visual immersion. Regardless of the battlefield, it can help gamers to see the dramatic colors the game developers intended.

Gamer-centric Design
Enhance your gaming experience with eye-catching design and 3-side virtually borderless design. The adjustable base supports the monitor's tilt, height, and pivot to help you play games more comfortably.

Gaming GUI
Award Winning Gaming GUI
Gamers can use On-Screen Display and OnScreen Control to easily customize the setting from adjusting basic monitor options to registering ‘User Defined Key’ that user can set the shortcut.

Dynamic Action Sync
Dynamic Action Sync helps gamers to catch critical moments in real time, reduce input delays, and respond quickly to their opponents.

Black Stabilizer
Black Stabilizer helps gamers to avoid snipers hiding in the darkest places and quickly escape situations when the flash explodes.

Crosshair
Target point is fixed in the center to enhance shooting accuracy.

FPS Counter
The FPS Counter will let you see how well everything is loading. Whether you're editing, playing games, or watching a movie, every frame matters, and with the FPS Counter, you'll have real-time data.

Short summary description LG 27GR75Q-B.AEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

LG 27GR75Q-B.AEU, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description LG 27GR75Q-B.AEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

LG 27GR75Q-B.AEU. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.