location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X746de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34T5062
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 1200 MHz
  • - 44 kg
Long product name Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm :
The long product name of Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 1200 x 1200 dpi, 9 seconds, 35 ppm, 100000 pages per month, 1.2 GHz, 512 MB, USB 2.0, Gigabit Ethernet, 44.0 kg
More>>>
Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm:
The official description of Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive color touch screen
The easy-to-use 7-inch color touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate color matching
Match corporate colors on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Convenient updates
Preview documents and change output settings such as two-sided printing directly at the device.

Multiple media support
Expand input capacity with optional drawers that let you load multiple media types and boost total input capacity up to 4,300 sheets.

Advanced security
Protect your device, data and network with innovative security controls like authentication and authorization, and disk wiping and encryption.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customize print settings and Hibernate Mode which reduces energy consumption to less than one watt.

Short summary description Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X746de, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

Lexmark X746de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Time to first page (black, normal)
9 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
Copy speed (US Letter, black)
35 cpm
Copy speed (US Letter, colour, normal)
35 cpm
Time to first copy (black, normal)
13 s
Time to first copy (colour, normal)
13,5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
33 ppm
Scan speed (black)
34 ppm
Duplex scan speed (colour)
12 ppm
Duplex scan speed (black)
12 ppm
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP, SSL/TLS
Network
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (duplex printing)
58 dB
Sound pressure level (copying)
59 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17,8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Certificates
Certification
Energy Star, Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, FCC Class A, UL 60950-1, EN/IEC 60320-1, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class A, CCC Class A, CISPIR 22 Class A, MIC Mark, EK Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
44 kg
Packaging data
Package weight
61,7 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
546 x 622 x 787 mm
Network ready
Yes
Power supply type
AC
Wireless technology
No
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Apple Mac OS X (10.5, 10.6, 10.7)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Connectivity technology
Wired
Package dimensions (WxDxH)
730 x 670 x 1044 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 14:58:24
Uk has collected 1 expert review for Lexmark X746de Laser A4 1200 x 1200 DPI 35 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)