location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z735 Easy Colour Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20M0001
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year
Long product name Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI :
The long product name of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z735 Easy Colour Printer
More>>>
Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
The official description of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print quickly & easily all kinds of documents including photos!
- Only one cartridge to use & replace in order to easily produce fantastic outputs.
- Crisp text output & outstanding borderless photos up to 4800 dpi (from 10x15 cm up to A4).
- Borderless 10x15 cm photos as fast as 38 sec.
- Includes Lexmark Imaging Studio for easy photo management
- Compact design to save space at home

Short summary description Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z735 Easy Colour Printer, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z735 Easy Colour Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (colour photo, draft quality)
15 ppm
Features
Market positioning *
Home & office
Maximum duty cycle
1000 pages per month
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, CCC Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Hagaki card, Index card
Ports & interfaces
I/O ports
USB
Performance
Sound pressure level (printing)
45 dB
Weight & dimensions
Weight
2,3 kg
Other features
Dimensions (WxDxH)
377 x 224 x 152 mm
Mac compatibility
No
Colour printing technology
3 Color Inkjet - Cyan, Magenta, Yellow
Package dimensions (WxDxH)
494 x 291 x 210 mm
Print speed (black, normal quality, A4/US Letter)
5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP
Print quality (black, normal quality)
1200 DPI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:30
Uk has collected 9 expert reviews for Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:46:30
Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
Good Very cheap...
Bad Very expensive to run...
Bottom line Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
50%
Zdnet.com.au
Updated:
2011-11-05 10:10:41
With a recommended retail price of AU$79, the Lexmark Z735 should appeal to basic home users who dont print very often. If youre the type who closely scrutinises colour prints for quality at close range, wed advise you to look elsewhere.
0%