LevelOne logo

LevelOne POR-0103 network extender Network repeater Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81438
Info modified on:
10 Aug 2024, 09:44:27
Long product name LevelOne POR-0103 network extender Network repeater Black:

PoE Repeater, 2 PoE Outputs, 46-57V, 2.5W max, IEEE 802.3af/at

LevelOne POR-0103 network extender Network repeater Black:

For system integrators looking for a professional solution to help extend their PoE network, POR-0103 is the perfect accessory to increase your Power over Ethernet network performance. LevelOne POR-0103, a 2-Port PoE Repeater requiring neither configuration nor electrical power, is an innovative transmitter to pass on both data and power extend to another 100 meters. It delivers both data and power to two PoE network devices such as WLAN Access Points, Network Cameras and other appliances with fast speed to the network for greater deployment flexibility.

- High Power Midspan PoE compliant to simplify deployment and installation
- Built-in 2 PoE output ports for PoE devices
- 10/100Mbps wire speed transmission and reception
- Forwards Power over Ethernet to remote device
- Extends PoE connection for another 100 meters
- Simple Plug and Play installation, no additional power supply required

Short summary description LevelOne POR-0103 network extender Network repeater Black:

LevelOne POR-0103, Network repeater, 100 m, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Black, Wall

Long summary description LevelOne POR-0103 network extender Network repeater Black:

LevelOne POR-0103. Type: Network repeater, Maximum transfer distance: 100 m. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Mounting type: Wall, LED indicators: PoE, Power. Power consumption (max): 2,5 W, Power over Ethernet (PoE) voltage range: 46 - 57 V. Width: 57 mm, Depth: 21 mm, Height: 91 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.