2MP, 1600 x 1200px, 2.8-12mm, F1.4-360
The LevelOne CAS-1400, 2-Megapixel Vari-focal Lens is designed to maximize optical performance as a great accessory for any system installer using box cameras. High image-quality at 1600 x 1200 resolution with 2.8-12mm adjustable focal length, not only brings clear view but also allows a wide range of surveillance in coverage. Additionally, equipping with IR correction and Auto-iris features enable suitability for day and night viewing. The CAS-1400 serves well under any condition especially those that require exceptional detail and those in spacious areas.
Optimal Light Control
Moreover, the CAS-1400 has an F-1.4 auto-iris that adjusts automatically to bring flexible light control, rendering the highest-quality images available. This is useful for deployments using the same cameras installed in several different lighting environments like garages and street monitoring.
Clear View in Day and Night
In addition, an IR correction feature avoids shifts of focus points in both visible and infrared ranges, ensuring clear vision in both day and night.
- 2-Megapixel (1600 x 1200) high-definition resolution
- 2.8 ~ 12 mm adjustable Vari-focal length for wide angle surveillance
- F-1.4 Auto-iris automatic lighting control for high image quality
- Provides IR correction feature suitable for day and night viewing
LevelOne CAS-1400, 2.8 - 12 mm, CS mount
LevelOne CAS-1400. Component for: IP Camera, Lens mount interface: CS mount, Lens viewing angle, horizontal: 93°. Operating temperature (T-T): -10 - 50 °C. Product colour: Black. Diameter: 3,6 cm, Length: 45,2 mm, Weight: 60,6 g. Package width: 75 mm, Package depth: 130 mm, Package height: 50 mm