location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16 Gen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21FA005LGE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:05:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-14700HX 2,1 GHz
  • - 40,6 cm (16") WQXGA 2560 x 1600 pixels IPS LED backlight 16:10
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX 2000 Ada 8 GB
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 94 Wh 170 W
  • - Windows 11 Pro
More>>>
Short summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16 Gen 2, Intel® Core™ i7, 2,1 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 64 GB, 1 TB

Long summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16 Gen 2 Intel® Core™ i7 i7-14700HX 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16 Gen 2. Processor family: Intel® Core™ i7, Processor model: i7-14700HX, Processor frequency: 2,1 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX 2000 Ada. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 2,95 kg

Design
Colour name
Storm Grey (Top), Villi Black (Bottom)
Product colour *
Black
Housing material
Aluminium
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-14700HX
Processor cores
20
Processor boost frequency
5,5 GHz
Processor frequency *
2,1 GHz
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
192 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA RTX 2000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel WM790
Keyboard
Keyboard language
German
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Pro
Battery
Battery capacity *
94 Wh
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
364 mm
Depth
266 mm
Height
30,2 mm
Weight *
2,95 kg
Country Distributor
Österreich 1 distributor(s)