Lenovo logo

Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13729
Info modified on:
15 Oct 2024, 08:22:53
Bullet Points Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:
  • - Windows 11 Pro
  • - Intel Core i7-13850HX (30MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA RTX 3500 Ada (12GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty:
3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier TP WS WHB (CPN)
Long product name Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:

Intel Core i7-13850HX (30MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA RTX 3500 Ada (12GB GDDR6), WLAN, Webcam, Windows 11 Pro

Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:

Truly powerful, totally portable

Built for the modern on-the-go professional, the Lenovo ThinkPad P16 Gen 2 (16″ Intel) is a power-packed mobile workstation and desktop in one. Fueled by the latest Intel vPro® with 13th Gen Intel® Core™ HX series processors, it boasts a unique daughterboard that supports NVIDIA® RTX™ and Intel® Arc™ Pro discrete graphics. What’s more, it has a dual vapor chamber for advanced cooling, plus an Ultra Performance Mode to zip through the most resource-intensive tasks.

Configure it your way

For those that demand extra power, the ThinkPad P16 Gen 2 (16″ Intel) supports blazing-fast memory and high-performance storage. With power supply support of up to 230W, this mobile workstation can be configured to meet any need. And for the ultimate in connectivity, it has multiple ports for all your peripherals, as well as a range of WiFi options to keep you in the loop wherever work takes you.

It’s all in the details

The ThinkPad P16 Gen 2 (16″ Intel) has a backlit, spill-resistant keyboard with full a numeric keypad, making typing and number-crunching from anywhere easier, and safer. It also comes with Dolby Atmos® and Dolby Voice®, delivering superb audio. And with the optional FHD Hybrid IR camera, the human presence detection feature will alert you of potential shoulder-surfers.

Reliable & sustainable

Creators, designers, developers and other professionals can rest easy with the ThinkPad P16 Gen 2 (16″ Intel). It has been MIL-SPEC certified and passed more than 200 quality checks to ensure that it can run in the most extreme conditions. It also boasts an array of independent software vendor (ISV) certifications, ensuring that workload-optimized apps run seamlessly. And with its plastic-free packaging and recycled component content, this mobile workstation has earned its green stripes, too.

See the complete list of ISV certifications

Secured by ThinkShield

On-the-go power requires no compromise in security, which is why the ThinkPad P16 Gen 2 (16″ Intel) is protected by ThinkShield. With features including discrete Trusted Platform Module (dTPM) to encrypt your data, a biometric fingerprint reader for simple one-touch login, and a self-healing BIOS that can restore earlier system settings, your mobile workstation and data are safe wherever you go.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:

Lenovo ThinkPad P16, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-13700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:

Lenovo ThinkPad P16. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX 3500 Ada. Operating system installed: Windows 11 Pro. Product colour: Grey, Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.