location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss UR20 Headphones Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
159146 show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Koss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:37:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss UR20 Headphones Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 30 - 20000 Hz 32 Ω 97 dB
Long product name Koss UR20 Headphones Wired Head-band Music Black :
The long product name of Koss UR20 Headphones Wired Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 - 20000 Hz, 97 dB, 32 Ohm
More>>>
Short summary description Koss UR20 Headphones Wired Head-band Music Black:
This short summary of the Koss UR20 Headphones Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Koss UR20, Wired, 30 - 20000 Hz, Music, Headphones, Black

Long summary description Koss UR20 Headphones Wired Head-band Music Black:
This is an auto-generated long summary of Koss UR20 Headphones Wired Head-band Music Black based on the first three specs of the first five spec groups.

Koss UR20. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 30 - 20000 Hz. Cable length: 2,4 m, Product colour: Black

Country Distributor
United States 2 distributor(s)