KeySonic logo

KeySonic KSM-1000RFM mouse RF Wireless Laser 1600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10130
Info modified on:
21 Oct 2022, 10:32:10
Long product name KeySonic KSM-1000RFM mouse RF Wireless Laser 1600 DPI:

KSM-1000RFM, USB, 1600dpi, Red

KeySonic KSM-1000RFM mouse RF Wireless Laser 1600 DPI:

- Wireless 2.4 GHz laser mini mouse in sporty design;
- Dramatically metallic-red coating with matt black, noticeably gentle SoftSkin;
- coating on both sides;
- Ergonomic compact universal construction for right and left handers with 3 keys functionality (incl. 4 ways scroll wheel);
- Far-ranging & reliable radio-frequency transmission at 2.4 GHz up to max. 10 m away from the PC;
- Excellent precision and speed – 30× exacter than optical standard mice;
- 1600 dpi laser sensor with shift key between 1200 dpi and 800 dpi during operation (on the fly);
- Multicoloured LED in the middle button indicating the set dpi resolution, low battery;
- capacity as well as the synchronisation process;
- Practical transport clip for the super mini USB receiver – in locked position the battery;
- is switched off simultaneously;
- Plug & Play installation without any special driver;
- Exclusive gift box as appealing retail packaging;
- Optimal for mobile use respectively for;
- office and home users with a preference for a minimal overall size.

Short summary description KeySonic KSM-1000RFM mouse RF Wireless Laser 1600 DPI:

KeySonic KSM-1000RFM, Laser, RF Wireless, 1600 DPI, Red

Long summary description KeySonic KSM-1000RFM mouse RF Wireless Laser 1600 DPI:

KeySonic KSM-1000RFM. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3. Product colour: Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.