location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HD Everio GZ-HD3 0,43 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Everio GZ-HD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HD3
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:27:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HD Everio GZ-HD3 0,43 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,43 MP CMOS 25,4 / 5 mm (1 / 5") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - Internal storage capacity: 60 GB
  • - Built-in flash
  • - 7,11 cm (2.8")
  • - Built-in microphone
  • - HDMI DC-in jack
Long product name JVC HD Everio GZ-HD3 0,43 MP CMOS Black :
The long product name of JVC HD Everio GZ-HD3 0,43 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Everio GZ-HD3 - 1.8" HDD - 60GB, SDHC/SD Memory Card, Optical 10x zoom, F1.8 (Still: F1.9) - F2.4, ISO 100-400
More>>>
Short summary description JVC HD Everio GZ-HD3 0,43 MP CMOS Black:
This short summary of the JVC HD Everio GZ-HD3 0,43 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HD Everio GZ-HD3, 0,43 MP, CMOS, 25,4 / 5 mm (1 / 5"), 60 GB, 7,11 cm (2.8"), 670 g

Long summary description JVC HD Everio GZ-HD3 0,43 MP CMOS Black:
This is an auto-generated long summary of JVC HD Everio GZ-HD3 0,43 MP CMOS Black based on the first three specs of the first five spec groups.

JVC HD Everio GZ-HD3. Total megapixels: 0,43 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5 mm (1 / 5"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 3.2 - 32 mm. Internal storage capacity: 60 GB. Camera shutter speed: 1/2 – 1/4000. Display diagonal: 7,11 cm (2.8")

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:28:49
Uk has collected 16 expert reviews for JVC HD Everio GZ-HD3 0.43 MP CMOS Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-31 20:27:45
Featuring, like Panasonic’s offering, a 3CCD sensor set up, JVC’s new full HD 1080i GZ-HD3 also boasts a 60GB hard drive. Once again, there’s the ability to supplement and expand this with SD cards for not only stills but, thankfully, vi...
Good Built-in 60GB hard drive, full-sounding stereo audio, footage clearer and cleaner than competing AVCHD devices...
Bad HDMI lead and SD cards are optional-yet-essential extras, connectivity issues with latest versions of QuickTime & iMovie, although a JVC ‘fix’ is promised...
80%
pcadvisor.co.uk
Updated:
2011-07-31 20:27:50
The JVC GZ-HD3 is a quality camcorder built around a hard disk and three charge-coupled devices (CCDs). JVCs latest full HD 1,080i model, the JVC GZ-HD3 also boasts a 60GB hard drive. For those that prefer to keep their recording options open, depe...
Bottom line A quality camcorder which produces good picture quality, we had a couple of gripes with the JVC GZ-HD3, but were generally impressed. PC Advisor staff Lowest online price: ££399.99...
70%
techradar.com
Updated:
2011-07-31 20:28:04
A rather large camcorder, the JVC GZ-HD3 is built like a brick.Though no less pretty to look at than its rivals, it offers the sort of robustness and build quality that ensures that itll appeal more to the serious videomaker for whom precise control...
Good Mostly strong performance, Sturdy build, Great lens...
Bad Not very lightweight, Not Full HD...
Bottom line A rather large camcorder, the JVC GZ-HD3 is built like a brick.Though no less pretty to look at than its rivals, it offers the sort of robustness and build quality that ensures that itll appeal more to the serious videomaker for whom precise control...
70%
alphr.com
Updated:
2011-07-31 20:28:19
A great value camcorder thats capable of some decent results. JVCs Everio GZ-MC100 (web ID: 67022) brought the hard disk camcorder to the masses back in 2005. But the company has been a bit late to the party with high definition. Sony was already on...
83%
pcauthority.com.au
Updated:
2011-11-07 19:58:48
A great value camcorder that’s capable of some decent results. JVC’s Everio GZ-MC100 brought the hard disk camcorder to the masses back in 2005. But the company has been a bit late to the party with high definition. Sony was already on it...
83%
goodgearguide.com.au
Updated:
2011-11-07 19:59:03
The GZ-HD3 is a relatively affordable entry into the high-definition HDD camcorder market. With an RRP of just $1849, it is certainly a lot cheaper than JVCs previous HD effort, the Everio GZ-HD7, yet ironically, its cost-cutting methods come at a hea...
Good External mic jack, professional design, image quality should impress most users...
Bad Minor performance issues, a bit bulky The Final Word The GZ-HD3 is a solid HDD camcorder that will satisfy in most of the areas that count. Despite a few design issues, it offers a respectable performance for the asking price.
Bottom line The GZ-HD3 is a solid HDD camcorder that will satisfy in most of the areas that count. Despite a few design issues, it offers a respectable performance for the asking price.
70%