location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Fishing Fun Nordics

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fishing Fun Nordics
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19529
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195291
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:42
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 19529 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Jumbo Fishing Fun Nordics:
This short summary of the Jumbo Fishing Fun Nordics data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Fishing Fun Nordics, 3 yr(s), Multicolour

Long summary description Jumbo Fishing Fun Nordics:
This is an auto-generated long summary of Jumbo Fishing Fun Nordics based on the first three specs of the first five spec groups.

Jumbo Fishing Fun Nordics. Recommended age (min): 3 yr(s), Minimum number of players: 2, Maximum number of players: 4, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
2
Maximum number of players *
4
Country of origin
Netherlands
Release date (DD/MM/YYYY)
15,08,2016
Learning & training skills
Learning & training skills
Fine motor skills training, Motor skills training, Colours learning
Packaging data
Package width
200 mm
Package depth
50 mm
Package height
275 mm
Package weight
525 g
Packaging data
Package volume
2750 cm³
Package type
Box
Logistics data
Number of layers per pallet
9 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet
648 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
410 mm
Master (outer) case height
290 mm
Quantity per master (outer) case
12 pc(s)
Master (outer) case weight
6,3 kg
Master (outer) case volume
36859 cm³
Pallet height
2 m
Pallet weight
340,2 kg
Brand Image Product code Product Stock Price from
Jumbo Kleurentorentjes Jumbo Kleurentorentjes
(show image)
17823 Playlab Towers of Colour