location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Falcon de luxe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vulcan Bomber 500 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11147
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126111475
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Landscape
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 500 pc(s)
Long product name Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape :
The long product name of Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Falcon de luxe Pancake Day 500 pieces, 49 x 35 cm, 12+
More>>>
Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape:
The official description of Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Falcon's premium de luxe range was first introduced in the 1970's, although the earliest jigsaw puzzles date back to the 18th Century. Using distinctive blue backing card and unique precision printing and cutting techniques, Falcon continuously bring together beautifully finished high quality images in various themes. Designed and crafted with a passion for excellence, Falcon de luxe puzzles continue to celebrate distinctive values of heritage, quality and innovation. This 500 piece puzzle shows a beautiful photograph of the iconic Vulcan Bomber in fliight. The photograph has been taken by the talented John Dibbs and is in collaboration with Vulcan to the Sky (The Vulcan Bomber Society)

Short summary description Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape:
This short summary of the Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape data-sheet is auto-generated and uses the product title and the first six key specs.

Falcon de luxe Vulcan Bomber 500 pcs, 500 pc(s), Landscape, 12 yr(s)

Long summary description Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape:
This is an auto-generated long summary of Falcon de luxe Vulcan Bomber 500 pcs Jigsaw puzzle 500 pc(s) Landscape based on the first three specs of the first five spec groups.

Falcon de luxe Vulcan Bomber 500 pcs. Number of puzzle pieces: 500 pc(s). Genre: Landscape, Recommended age (min): 12 yr(s). Width: 490 mm, Height: 350 mm

Features
Product type *
Jigsaw puzzle
Genre *
Landscape
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
English
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
15,04,2016
Weight & dimensions
Width
490 mm
Height
350 mm
Packaging data
Package type
Box
Package width
320 mm
Package depth
50 mm
Package height
230 mm
Package weight
460 g
Package volume
3680 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
500 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
214,2 kg
Number of cartons per pallet
35 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
420 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
460 mm
Master (outer) case height
320 mm
Master (outer) case weight
6,12 kg
Master (outer) case tare weight
120 g
Master (outer) case volume
47104 cm³