Jabra logo

Jabra 14205-25 headphone/headset accessory USB receiver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29426
Info modified on:
01 Oct 2024, 21:36:39
Bullet Points Jabra 14205-25 headphone/headset accessory USB receiver:
  • - Outstanding range
  • - DECT wireless security
  • - Flexible, portable, durable
  • - Professional grade conversations
  • - Easy to set up and use
Long product name Jabra 14205-25 headphone/headset accessory USB receiver:

Jabra Link 400a USB-A, DECT, MS, JP

Jabra 14205-25 headphone/headset accessory USB receiver:

Link 400
Upgrade your Engage headset with portable DECT wireless connectivity

INDUSTRY-LEADING WIRELESS RANGE
This compact, flexible USB DECT adapter keeps you connected up to 150m/490ft away from your laptop, and also enables you to easily move about with your laptop during calls. It’s time to go free range.

WHY DECT?
DECT is designed specifically for wireless telephony communications, making it an ideal choice for call-intensive workers who need additional mobility. The Link 400 delivers a wireless range that’s typically up to 15 times that of a Class 2 Bluetooth device. Go long.

PORTABILITY
Unlike traditional USB adapters, the Link 400 has a unique, bendable design that delivers extra durability – reducing the risk of damage if you happen to leave it plugged into your laptop when you move around. Find your 'get up and go'.

EASE OF USE
The Link 400 features a large button for easy one-touch pairing with your Engage headset. The bright color-coded LED helps you to manage calls effectively, turning blue when connected, green when on a call, and red when muted. The Microsoft Teams variant LED shows purple when connected to Teams, and pulses purple for Microsoft Teams notifications. Add a bit of color to your day.

SECURITY
The Link 400 is DECT Security certified. But your data security is our priority, so it also goes beyond DECT Security step C level, with additional military-grade FIPS 256-bit encryption algorithms. It's like Fort Knox. But smaller.

COMPATIBILITY
The Link 400 is included with the Engage 55 , and can also be purchased separately to upgrade Engage 65 and 75 headsets to base-free mobility. Give your headset a serious mobility boost.

WORKS WITH EVERYTHING
The Link 400 works with all leading Unified Communications (UC) and contact center platforms, comes in either UC or Microsoft Teams variants, and has a choice of USB-A and USB-C connections, to deliver a seamless hybrid working experience. However you work, it works.

BETTER CONNECTION
When you’re in an area with more wireless users, superior DECT density means your connection won't be affected. From packed offices, to busy apartment buildings.

EASY UPDATES
Firmware updates through Jabra Xpress and Jabra Direct allow you to easily manage your device, ensuring you experience optimal performance levels, now and in the future. Always bang up to date.

Short summary description Jabra 14205-25 headphone/headset accessory USB receiver:

Jabra 14205-25, USB receiver, Black

Long summary description Jabra 14205-25 headphone/headset accessory USB receiver:

Jabra 14205-25. Product type: USB receiver, Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.