Intex 64426ND air mattress Single mattress Beige Unisex

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3969
Info modified on:
15 Oct 2024, 16:43:13
Short summary description Intex 64426ND air mattress Single mattress Beige Unisex:

Intex 64426ND, Single mattress, Rectangle, Indoor & outdoor, Built-in air pump

Long summary description Intex 64426ND air mattress Single mattress Beige Unisex:

Intex 64426ND. Type: Single mattress, Product colour: Beige, Material: Polyester. Width: 990 mm, Length: 1910 mm, Height: 460 mm. Package width: 190,5 mm, Package depth: 355,6 mm, Package height: 406,4 mm. Quantity per pack: 1 pc(s). Warranty period: 2 year(s), Country of origin: China

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.