ICY BOX logo

ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60069
Info modified on:
10 Aug 2024, 06:36:59
Bullet Points ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
  • - High-grade aluminum housing
  • - Integrated USB cable – length 15 cm
  • - USB 3.0 with transfer rates up to 5 Gbit/s
  • - Supports multiple USB devices simultaneously
  • - Small size - ideal for on the go
Long product name ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

4-port hub with USB Type-A interface

ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

Quad USB Power
Favorite holiday photos need to be shared quickly with friends and family? No problem! The USB 3.0 standard makes it possible to transfer data with up to 5 Gbit/s to several devices simultaneously - without having to repeatedly plug in different media. This not only saves time, but also gives comfort.

Simple - chic
The IB-HUB1419-U3 is made of aluminum and is therefore especially light but robust. With these features, the hub is the ideal partner on the road. However, its design doesn’t lose any of its importance, so the hub presents itself in a simple look with a sandblasted surface.

Integrated cable
The question “Where did I leave the right cable now?” is over. The cable is always available.

Short summary description ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

ICY BOX IB-HUB1419-U3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, Power

Long summary description ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

ICY BOX IB-HUB1419-U3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Width: 23 mm, Depth: 73 mm, Height: 15 mm. Quantity per pack: 1 pc(s), Package width: 25 mm, Package depth: 100 mm. Master (outer) case width: 230 mm, Master (outer) case length: 525 mm, Master (outer) case height: 280 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.