HPE logo

HPE FlexFabric 12500 4-port 100GbE CFP FD network switch module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14040
Info modified on:
11 Mar 2019, 18:46:59
Warranty:
1 year, advance replacement, 10 calendar day, phone support
Long product name HPE FlexFabric 12500 4-port 100GbE CFP FD network switch module:

HP FlexFabric 12500 4-port 100GbE CFP FD Module

Short summary description HPE FlexFabric 12500 4-port 100GbE CFP FD network switch module:

HPE FlexFabric 12500 4-port 100GbE CFP FD, 100000 Mbit/s, 100 Gbit/s, HP FlexFabric 12500, 400 x 467 x 40 mm, 5,75 kg, 4 x CFP

Long summary description HPE FlexFabric 12500 4-port 100GbE CFP FD network switch module:

HPE FlexFabric 12500 4-port 100GbE CFP FD. Ethernet LAN data rates: 100000 Mbit/s. Data transfer rate: 100 Gbit/s. Compatibility: HP FlexFabric 12500. Dimensions (WxDxH): 400 x 467 x 40 mm, Weight: 5,75 kg. I/O ports: 4 x CFP

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.