HPE logo

HPE Mellanox InfiniBand EDR Managed 1U Metallic

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8784
Info modified on:
14 Mar 2024, 17:33:42
Long product name HPE Mellanox InfiniBand EDR Managed 1U Metallic:

Mellanox InfiniBand EDR 100 Gb/sec 36-port Power-side-inlet Airflow Managed Switch

Short summary description HPE Mellanox InfiniBand EDR Managed 1U Metallic:

HPE Mellanox InfiniBand EDR, Managed, 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description HPE Mellanox InfiniBand EDR Managed 1U Metallic:

HPE Mellanox InfiniBand EDR. Switch type: Managed. Switching optical modules type: 100 Gigabit Ethernet. MAC address table: 16384 entries, Switching capacity: 7000 Gbit/s. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.