location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t520 Flexible Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9S43EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2018
Product end of life date
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-212JC 1,2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 32 GB Flash
  • - AMD Radeon HD 9000
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise 64-bit
  • - EPEAT Gold, ENERGY STAR
Long product name HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC :
The long product name of HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD GX-212JC (1.2GHz, 1MB), 4GB DDR3L SDRAM, 32GB M.2 Flash, AMD Radeon HD 9000 Graphics, Windows 10 IoT Enterprise for Thin Clients
More>>>
HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC:
The official description of HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a flexible, reliable desktop experience for your virtual network and knowledge base users with the HP t520 Flexible Thin Client.

Work smarter.
Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance
Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.
Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.
Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Essential business performance.
Get the best bang for your investment buck with AMD GX-212JC SOC (System on Chip), HD graphics, and expansive memory and storage.

Place it where you need it
Make the most of your available workspace and deploy the sleek, new, fanless chassis horizontally or vertically in a range of compact settings.

Keep it simple.
Make it easy to deploy, manage, and maintain your install base with HP Device Manager, a software tool available exclusively for HP Thin Clients.

High quality LAN-like data delivery.
Improve network performance and the end-user experience with HP Velocity software.

Get the right OS for your environment and budget.
Select a Windows OS for a familiar Windows experience with Enhanced Write Filter security and added multi-touch support, HP ThinPro for full-featured Linux or HP Smart Zero Technology for simple management.

No-hassle virtualization.
Connect to your virtualized desktops and applications with support for the latest ISVs and certifications from Citrix, VMware, and Microsoft.

Expansive display and peripheral support.
Enjoy dual-display productivity, and get USB and optional legacy connectivity.

Connect the way you want.
Pick the communication technology that’s best for you.

Short summary description HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC:
This short summary of the HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC data-sheet is auto-generated and uses the product title and the first six key specs.

HP t520, 1,2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1,4 GHz, 1 MB

Long summary description HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC:
This is an auto-generated long summary of HP t520 1,2 GHz Windows 10 IoT Enterprise 1,04 kg Black GX-212JC based on the first three specs of the first five spec groups.

HP t520. Processor frequency: 1,2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Work smarter.
Work smarter.

Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance.
Powerful performance.

Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.

Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Processor
Processor frequency *
1,2 GHz
Processor family
AMD G
Processor generation
2nd Generation AMD Embedded G-Series SoC
Processor model
GX-212JC
Processor cores
2
Processor boost frequency
1,4 GHz
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Storage drive interface
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 9000
Audio
Built-in speaker(s)
No
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
Design
Product colour *
Black
VESA mounting
Yes
VESA mounting interfaces
100 x 100 mm
LED indicators
HDD, Power
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width (without stand)
45,1 mm
Depth (without stand)
200 mm
Height (without stand)
200 mm
Weight
1,04 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
External power adapter
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)