location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z420 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z420 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM606EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182451113 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 May 2014
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-year limited warranty including 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z420 Workstation :
The long product name of HP Z420 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z420 Workstation
More>>>
HP Z420 Workstation:
The official description of HP Z420 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your power
Performance you want. Value you need. Maintain professional expandability in an accessible, tool-free mini-tower form factor—all at a great price. With support for next-generation Intel® Xeon® processor families, the latest graphics technology, and increased I/O expandability, the HP Z420 has the power you need to get the job done.

Short summary description HP Z420 Workstation:
This short summary of the HP Z420 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z420 Workstation

Long summary description HP Z420 Workstation:
This is an auto-generated long summary of HP Z420 Workstation based on the first three specs of the first five spec groups.

HP Z420 Workstation

Intelligent, business-forward design.

Quickly and easily swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis design built for tool-less access to the inside and easy configurability.

Maximum performance.

Bring power and performance to the next level with the all new E5-1680 v2 8-core processor and Intel® C602 chipset.[2]
Achieve up to an 86% increase in memory bandwidth over previous generation HP workstations[3]. Support up to 64 GB of the latest generation of system memory with 8 DIMM slots and integrated 1,866MHz DDR3 memory subsystem.[4]
Take advantage of a 600 W 90% efficient power supply ideal for high-end graphics and GPU compute solutions.
Connect in a flash with 4X USB 3.0 bandwidth on an optional high-performance ThunderboltTM 2.0 port[5] on the HP Z420.

Uncompromised graphics, increased productivity.

Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics card options from Pro 2D to high-end 3D, up to the NVIDIA Quadro 6000.[2]
Access high-performance applications, including 2D and 3D video, on-site or from a remote location with HP Remote Graphics software[6].
Increase productivity and spread out with the freedom of seeing and doing more all at once with support for multiple displays at peak HD resolutions.[7]

Source Testseek summary Average rating
Reviews
Updated:
2014-01-29 01:41:55
Uk has collected 9 expert reviews for HP Z420 Workstation and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-01-29 01:41:55
The HP Z420 ($2,768 direct) is a mid-level single processor workstation from HP. It has a good measure of expandability backing up its liquid cooled Intel Xeon processor and Nvidia Quadro workstation-class graphics. It was a speedy performer on our benchm...
Bottom line The HP Z420 combines a quad-core Intel Xeon processor with an Nvidia Quadro graphics to give you a powerhouse system that can grow along with your company...
80%
Disclaimer HP Z420 Workstation:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations.
[3] Up to 86% increase in available memory bandwidth can be achieved on the Z420 over the Z400 on optimized configurations with memory distributed across all channels using 1,333 MHz memory speed on the Z400 and 1,866 MHz memory speed on the Z420. This does not imply an 86% increase in performance.
[4] Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
[5] Thunderbolt is new technology. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products. Thunderbolt™ 2.0 is planned to be available via an optional add-in card in early 2014.
[6] HP Remote Graphics Software requires Windows and an internet connection.
[7] Support for external displays as a standard feature through integrated processor-based graphics is dependent upon the particular workstation configuration; the actual number of displays supported will vary. An optional graphics solution will be required for the support of additional displays. Additional cables required. HD (high-definition) content required to view HD images.