location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Keyed 10mm cable lock Black 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyed Cable Lock 10mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5T13AV
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:14:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Keyed 10mm cable lock Black 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 1,83 m
  • - Best uses: Laptop
  • - Galvanized steel
  • - Black
Long product name HP Keyed 10mm cable lock Black 1,83 m :
The long product name of HP Keyed 10mm cable lock Black 1,83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyed Cable Lock 10 mm
More>>>
HP Keyed 10mm cable lock Black 1,83 m:
The official description of HP Keyed 10mm cable lock Black 1,83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help keep your notebook safe in the office and high-traffic areas by tethering it to a secure surface with the HP Master Keyed Cable Lock 10mm, designed specifically for ultra-thin profile notebooks.

Features

- Wrap the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object and attach to your notebook. Insert the master key into the lock and turn clockwise 90 degrees for a great IT manager solution.
- The cable head swivels 360-degrees to help you position the cable as needed before you lock.
- Get the reassurance of a one-year limited warranty.
- Compatible with all computer equipment with an industry-standard lock slot.

Short summary description HP Keyed 10mm cable lock Black 1,83 m:
This short summary of the HP Keyed 10mm cable lock Black 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Keyed Cable Lock 10mm, 1,83 m, Round key, Galvanized steel, Black

Long summary description HP Keyed 10mm cable lock Black 1,83 m:
This is an auto-generated long summary of HP Keyed 10mm cable lock Black 1,83 m based on the first three specs of the first five spec groups.

HP Keyed Cable Lock 10mm. Product colour: Black, Best uses: Laptop, Lock type: Round key. Cable length: 1,83 m, Cable diameter: 4,5 mm, Weight: 120 g

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Round key
Material
Galvanized steel
Coating
Vinyl
Features
Keys quantity
2 keys
Locking
Yes
Weight & dimensions
Cable length *
1,83 m
Cable diameter
4,5 mm
Weight
120 g