location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 220A Magenta Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2203A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808760280 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:02:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 220A Magenta Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP TerraJet Toner Cartridges are responsibly designed with quality printing and built-in security.
  • - HP 220 toner cartridge works with: HP LaserJet Pro 4202, 4302
  • - (~1,800) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Truer-to-life colours and higher efficiency toner[2,8]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Lower carbon footprint.[1] Consistent, high-quality colour printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.[2] Faster print speeds. Protected supply chain integrity.[3]
  • - The next generation of HP Toner and Cartridge technology, TerraJet Toner Cartridges and packaging are completely redesigned for sustainability, outstanding printing performance and security you can trust. Engineered for a lower carbon footprint[12] with less new plastic and less energy use,[6,7,8] efficient toner use with an innovative toner particle design for reduced waste, and outstanding quality printing with built-in security,[13,14] HP takes toner and cartridge technology to the next level.
  • - What's in the box: HP Toner Cartridge
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 220A Magenta Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 220A Magenta Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220A Magenta Original LaserJet Toner Cartridge
More>>>
HP 220A Magenta Original LaserJet toner cartridge 1 pc(s):
The official description of HP 220A Magenta Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lower carbon footprint.[1] Consistent, high-quality colour printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.[2] Faster print speeds. Protected supply chain integrity.[3]

The next generation of HP Toner and Cartridge technology, HP TerraJet Toner Cartridges and packaging are redesigned for a lower carbon footprint,[1] efficient toner use for less waste, and outstanding quality printing with built-in security.[3,4]

Short summary description HP 220A Magenta Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 220A Magenta Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 220A Magenta Original LaserJet Toner Cartridge, 1800 pages, Magenta, 1 pc(s)

Long summary description HP 220A Magenta Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 220A Magenta Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 220A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 1800 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP Color LaserJet Pro 4201-4203dne/dwe HP+ Printer series, HP Color LaserJet Pro 4201-4203cdn/dn/dw Printer series, HP Color LaserJet Pro MFP 4301-4303dwe/fdne/fdwe HP+ Printer series, HP Color LaserJet Pro MFP 4301-4303dw/fdn/fdw Printer series
Quantity per pack *
1 pc(s)
Colour toner page yield *
1800 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Quantity per box
1 pc(s)
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
55 mm
Depth
78 mm
Height
289 mm
Weight
400 g
Package width
364 mm
Package depth
92 mm
Package height
121 mm
Package weight
590 g
Technical details
Box contents
HP Toner Cartridge
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 2 distributor(s)
Danmark 3 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 220A Magenta Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[1] 2022 Four Elements Consulting LCA study, commissioned by HP, provides a comparative environmental assessment of TerraJet HP Toner Cartridges with their predecessors utilising the most current data on production practices, recycling, product quality, and usage trends. See http://hp.com/go/TerraJet-HP4000-2022
[2] Standard print mode for HP Color LaserJet Pro and Enterprise series with HP TerraJet Toner Cartridges compared to predecessors. See http://hp.com/TerraJet/colors .
[3] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register. See certification.opengroup.org/register/ottps-certification
[4] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See http://hp.com/cartridgesecurity.