location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 3762 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8X23B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015105409 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 00:06:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; HP Instant Ink eligible; Print from phone or tablet; Scan to PDF
  • - Print, copy, scan, wireless
  • - Print speed up to 8 ppm (black) and 5.5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: This Product includes one-year technical support; One-year limited hardware warranty; Access to 24/7 web support services through http://www.hp.com/support/dj3700
Long product name HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The long product name of HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet 3762 All-in-One Printer
More>>>
HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official description of HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the compact printing power and wireless independence you need to print, scan, and copy from virtually any mobile device.[1] The world’s smallest all-in-one printer[2] is an Instant Ink ready printer that fits and looks good virtually anywhere.

Short summary description HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 3762 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Green, White

Long summary description HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 3762 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Green, White

Never run out of ink with Instant Ink[3]

Enroll to Instant Ink to get ink, plus hassle-free delivery and recycling while saving up to 70%.[4]
Print colour, black & white, and photos – your cost is the same.
Ink cartridges and delivery costs included in your monthly plan price.
Change or cancel any time.[5]

The tiny all-in-one that packs a punch

Save space and get the power you need with the world’s smallest all-in-one printer.[2]
HP Scroll Scan helps you easily handle most scan jobs or use your mobile phone to scan and send to print any object.[6]
Any room, any spot – this ultracompact all-in-one is designed to fit where you need it.
Show your style with a sleek design and a variety of head-turning hues.

Fits your budget, fits your needs

Wirelessly print, scan, and copy what you need quickly and easily with this affordable all-in-one.
Print 2.5x as many pages with optional Original HP high-yield ink cartridges.[7]
Easily recycle your Original HP cartridges at no charge through HP Planet Partners.[8]

Quickly print right from your mobile device

The easiest way to print documents, photos, and more from your Apple, Android, and Windows devices.[9,10]
Connect your smartphone or tablet directly to your printer, and easily print without a network.[11]
Get connected quickly and start printing fast with easy setup from your smartphone or tablet.[12]
Scan any object on the go with the HP All-in-One Printer Remote mobile app for your smartphone or tablet.[6]

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [14]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint [15]

Save up to 70% on ink[3]

Save up to 70% on ink.[3] Original HP ink delivered to your door with HP Instant Ink.

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [13]

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (black, normal quality, A3)
8 ppm
Print speed (colour, normal quality, A3)
5,5 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Print margin top (min)
3 mm
Print margin bottom (min)
1,27 cm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
4 cpm
Copy speed (colour, normal quality, A4)
2,5 cpm
Maximum number of copies
9 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
50 - 200 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
B5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Sound power level (printing)
6,2 dB
Design
Product colour *
Green, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (standby)
2,2 W
Power consumption (sleep)
0,69 W
Power consumption (off)
0,06 W
Energy Star Typical Electricity Consumption (TEC)
0,026 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
iOS
Minimum RAM
64 MB
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Certificates
Certification
FCC Class B
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
403 mm
Depth
177 mm
Height
141 mm
Weight
2,33 kg
Packaging data
Package width
450 mm
Package depth
175 mm
Package height
246 mm
Package weight
3,34 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Power cord included
Yes
Bundled software
HP Printer Software, HP Update
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
489 g
Number of layers per pallet
10 pc(s)
Quantity per pallet
140 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Country Distributor
Nederland 1 distributor(s)
Portugal 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DeskJet 3762 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see http://www.hp.com/go/mobileprinting.
[2] World’s smallest in-class footprint compared only to dimensions of majority of worldwide inkjet all-in-one printers <€250; HP internal research of printer manufacturers’ published specifications as of July 1, 2018 and July 2018 Keypoint Intelligence - Buyers Lab study commissioned by HP. Market share as reported by IDC CYQ1 2018 Hardcopy Peripherals Tracker. Measured dimensions for the HP DeskJet 3700 printer series is 403 mm x 177 mm x 141 mm (W x D x H) and volume is 10,057,671 cubic millimeters. For details, see http://www.hp.com/go/smallestAiOclaims or http://www.keypointintelligence.com/HPDeskJetSmallest.
[3] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[4] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[5] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to http://www.instantink.hpconnected.com/terms.
[6] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7] Based on cartridge yields for HP 304XL ink cartridges compared with HP 304 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[8] Programme availability varies. For more information, visit http://www.hp.com/recycle.
[9] In comparison to the majority of inkjet all-in-one printers < €399 targeted to consumer/home office as of Q3 ‘15 based on market share as reported by IDC. App download required for printer setup, HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See http://www.hp.com/go/mobileprinting for more details.
[10] Apple AirPrint™, supported on iPhones®, iPads®, and iPods® using iOS v4.2 and higher. Android™ in-OS printing supported on Android devices using OS v4.4 and higher and may require the installation of the HP printer service plug-in from the Google™ play store. Windows® in-OS printing supported on Windows® 8/10 and Windows® Mobile 10 smartphones and tablets. Remote printing requires an internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see http://www.hp.com/go/mobileprinting.
[11] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[12] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see http://www.hp.com/go/mobileprinting.
[3] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[13] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[14] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[15] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims.
Speed specifications have been updated to reflect current industry testing methods.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.