location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP027AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP027AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111721030 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2013
Product end of life date
Bullet Points HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6570 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3 :
The long product name of HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon HD 6570 DP 1 GB DDR3 64 bit, 400 MHz, PCI Express 2.0 x16, 1x Dual link DVI, 2x Display Port
More>>>
HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3:
The official description of HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMD Radeon HD 6570 DP 1GB PCIe x16 Graphics Card provides a full height, PCI Express x16 graphics add-in card solution based on the AMD Graphics Processor. The card is designed to support three display connections through its DVII, and two DisplayPort connectors.
- 1 GB of DDR3 dedicated on-board graphics frame buffer memory removing the need to share PC system memory.
- Features the latest AMD GPU with DVXA support.
- Run multiple displays from a single graphics board and expand your field of view with AMD Eyefinity technology.
- DisplayPort 1.2 hardware ready for future multi-monitor support with a future driver.
- Provides Dual-Link (DL) DVI-I and two DisplayPort output ports (useable at the same time).

Short summary description HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3:
This short summary of the HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP QP027AT, Radeon HD6570, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3:
This is an auto-generated long summary of HP QP027AT graphics card AMD Radeon HD6570 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP QP027AT. Graphics processor family: AMD, Graphics processor: Radeon HD6570. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6570
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Shader model version *
No
OpenGL version *
No
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
HDMI
No